Ohmite Manufacturing Co. Wirewound Resistor HS20033RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS20033RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS20033RJ
Wirewound Resistor HS20033RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 33R, 200W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 200W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6283
Res, 33R, 200W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6283
RES, 33R, 200W, THREADED STUD, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 33R, 200W, THREADED STUD, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS20033RJ 73AC6283
Product Name Wirewound Resistor Res, 33R, 200W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers