47 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 200W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS20047RJ-ND | HS200 47R J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | M6 Threaded |
| Resistance Range | 47 ohms | 47 ohms |