Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 33R, 15W, SOLDER, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS1533RJ | 73AC6249 |
| Product Name | Wirewound Resistor | Res, 33R, 15W, Solder, Wirewound; Resistance Ohmite |
| Technology / Construction | Wirewound | Wirewound |
| Configuration | Single Resistor | |
| Resistance Range | 33 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C |