Ohmite Manufacturing Co. Wirewound Resistor HS15033RJ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS15033RJ - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS15033RJ
Wirewound Resistor HS15033RJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 33R, 150W, Solder, Wirewound; Resistance Ohmite - 73AC6220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 150W, Solder, Wirewound; Resistance Ohmite
73AC6220
Res, 33R, 150W, Solder, Wirewound; Resistance Ohmite 73AC6220
RES, 33R, 150W, SOLDER, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 33R, 150W, SOLDER, WIREWOUND; Resistance:33ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS15033RJ 73AC6220
Product Name Wirewound Resistor Res, 33R, 150W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 33 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 6661591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers