Ohmite Manufacturing Co. Wirewound Resistor HS1501KF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS1501KF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS1501KF
Wirewound Resistor HS1501KF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 1K, 150W, Solder, Wirewound; Resistance Ohmite - 73AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 150W, Solder, Wirewound; Resistance Ohmite
73AC6199
Res, 1K, 150W, Solder, Wirewound; Resistance Ohmite 73AC6199
RES, 1K, 150W, SOLDER, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Length:97.7mmRoHS Compliant: Yes

RES, 1K, 150W, SOLDER, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Product Length:97.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS1501KF 73AC6199
Product Name Wirewound Resistor Res, 1K, 150W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers