Ohmite Manufacturing Co. Thermal Pad, Silicone, 97.7 Lx 47.5W Mm; Thickness Ohmite HS150-TP2

Description
THERMAL PAD, SILICONE, 97.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:97.7mm; External Width:47.5mm; Product Range:HS Series
Datasheet
Description
THERMAL PAD, SILICONE, 97.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:97.7mm; External Width:47.5mm; Product Range:HS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 97.7 Lx 47.5W Mm; Thickness Ohmite - 49AJ9018 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 97.7 Lx 47.5W Mm; Thickness Ohmite
49AJ9018
Thermal Pad, Silicone, 97.7 Lx 47.5W Mm; Thickness Ohmite 49AJ9018
THERMAL PAD, SILICONE, 97.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:97.7mm; External Width:47.5mm; Product Range:HS Series

THERMAL PAD, SILICONE, 97.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:97.7mm; External Width:47.5mm; Product Range:HS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 49AJ9018
Product Name Thermal Pad, Silicone, 97.7 Lx 47.5W Mm; Thickness Ohmite
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details