Ohmite Manufacturing Co. Chassis Mount Resistors HS150 1K J

Description
RES CHAS MNT 1 OHMS 5% 150W
Request a Quote Datasheet
Description
RES CHAS MNT 1 OHMS 5% 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-HS1501KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-HS1501KJ-ND
Chassis Mount Resistors 273-HS1501KJ-ND
RES CHAS MNT 1 OHMS 5% 150W

RES CHAS MNT 1 OHMS 5% 150W

Buy Now Datasheet
Chassis Mount Resistors - HS150 1K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS150 1K J
Chassis Mount Resistors HS150 1K J
RES CHAS MNT 1K OHM 5% 150W

RES CHAS MNT 1K OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 273-HS1501KJ-ND HS150 1K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers