RES CHAS MNT 4.7 OHMS 5% 15W
RES CHAS MNT 4.7 OHM 5% 15W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-HS154R7J-ND | HS15 4R7 J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 4.7 ohms | 4.7 ohms |