220 Ohms ±1% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 220 OHM 1% 15W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HS15220RF-ND | HS15 220R F |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 220 ohms | 220 ohms |