Ohmite Manufacturing Co. Chassis Mount Resistors HS15 1K J

Description
RES CHAS MNT 1 OHMS 5% 15W
Request a Quote Datasheet
Description
RES CHAS MNT 1 OHMS 5% 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-HS151KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-HS151KJ-ND
Chassis Mount Resistors 273-HS151KJ-ND
RES CHAS MNT 1 OHMS 5% 15W

RES CHAS MNT 1 OHMS 5% 15W

Buy Now Datasheet
Chassis Mount Resistors - HS15 1K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS15 1K J
Chassis Mount Resistors HS15 1K J
RES CHAS MNT 1K OHM 5% 15W

RES CHAS MNT 1K OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 273-HS151KJ-ND HS15 1K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details