Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RESISTOR, 5R, 10W, SOLDER, WIREWOUND, RESISTANCE 5OHM, PRODUCT RANGE HS SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, VOLTAGE RATING 160V, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 100PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RES, 5R, 10W, SOLDER, WIREWOUND; Resistance:5ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| Richardson RFPD | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HS105RJ | 109100288 | 73AC6186 |
| Product Name | Wirewound Resistor | Resistor | Res, 5R, 10W, Solder, Wirewound; Resistance Ohmite |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 5 ohms | 5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor |