Ohmite Manufacturing Co. Wirewound Resistor, 0.33 Ohm, 100W, 1%; Resistance Ohmite HS100FR33E

Description
WIREWOUND RESISTOR, 0.33 OHM, 100W, 1%; Resistance:0.33ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.33 OHM, 100W, 1%; Resistance:0.33ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.33 Ohm, 100W, 1%; Resistance Ohmite - 72R4690 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 100W, 1%; Resistance Ohmite
72R4690
Wirewound Resistor, 0.33 Ohm, 100W, 1%; Resistance Ohmite 72R4690
WIREWOUND RESISTOR, 0.33 OHM, 100W, 1%; Resistance:0.33ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 100W, 1%; Resistance:0.33ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72R4690
Product Name Wirewound Resistor, 0.33 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details