Ohmite Manufacturing Co. Wirewound Resistor, 0.32 Ohm, 100W, 1%; Resistance Ohmite HS100FR32

Description
WIREWOUND RESISTOR, 0.32 OHM, 100W, 1%; Resistance:0.32ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 0.32 OHM, 100W, 1%; Resistance:0.32ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.32 Ohm, 100W, 1%; Resistance Ohmite - 72R4689 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.32 Ohm, 100W, 1%; Resistance Ohmite
72R4689
Wirewound Resistor, 0.32 Ohm, 100W, 1%; Resistance Ohmite 72R4689
WIREWOUND RESISTOR, 0.32 OHM, 100W, 1%; Resistance:0.32ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 0.32 OHM, 100W, 1%; Resistance:0.32ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72R4689
Product Name Wirewound Resistor, 0.32 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.3200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details