Ohmite Manufacturing Co. Wirewound Resistor, 36 Ohm, 100W, 1%; Resistance Ohmite HS100F36R

Description
WIREWOUND RESISTOR, 36 OHM, 100W, 1%; Resistance:36ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 36 OHM, 100W, 1%; Resistance:36ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 36 Ohm, 100W, 1%; Resistance Ohmite - 56J9608 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 36 Ohm, 100W, 1%; Resistance Ohmite
56J9608
Wirewound Resistor, 36 Ohm, 100W, 1%; Resistance Ohmite 56J9608
WIREWOUND RESISTOR, 36 OHM, 100W, 1%; Resistance:36ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: No

WIREWOUND RESISTOR, 36 OHM, 100W, 1%; Resistance:36ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56J9608
Product Name Wirewound Resistor, 36 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 36 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details