Ohmite Manufacturing Co. Res, 0R22, 100W, Wire, Wirewound; Resistance Ohmite HS100F R22 J M372

Description
RES, 0R22, 100W, WIRE, WIREWOUND; Resistance:0.22ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 0R22, 100W, WIRE, WIREWOUND; Resistance:0.22ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R22, 100W, Wire, Wirewound; Resistance Ohmite - 29AH5803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 100W, Wire, Wirewound; Resistance Ohmite
29AH5803
Res, 0R22, 100W, Wire, Wirewound; Resistance Ohmite 29AH5803
RES, 0R22, 100W, WIRE, WIREWOUND; Resistance:0.22ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R22, 100W, WIRE, WIREWOUND; Resistance:0.22ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5803
Product Name Res, 0R22, 100W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers