Ohmite Manufacturing Co. Res, 3K3, 100W, Wire, Wirewound; Resistance Ohmite HS100F 3K3 F M372

Description
RES, 3K3, 100W, WIRE, WIREWOUND; Resistance:3.3kohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 3K3, 100W, WIRE, WIREWOUND; Resistance:3.3kohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 100W, Wire, Wirewound; Resistance Ohmite - 29AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 100W, Wire, Wirewound; Resistance Ohmite
29AH5821
Res, 3K3, 100W, Wire, Wirewound; Resistance Ohmite 29AH5821
RES, 3K3, 100W, WIRE, WIREWOUND; Resistance:3.3kohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3K3, 100W, WIRE, WIREWOUND; Resistance:3.3kohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5821
Product Name Res, 3K3, 100W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details