Ohmite Manufacturing Co. Chassis Mount Resistors HS10 1K J

Description
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS101KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS101KJ-ND
Chassis Mount Resistors HS101KJ-ND
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor

1 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS10 1K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS10 1K J
Chassis Mount Resistors HS10 1K J
RES CHAS MNT 1K OHM 5% 10W

RES CHAS MNT 1K OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS101KJ-ND HS10 1K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-2176795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.3 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details