Ohmite Manufacturing Co. Chassis Mount Resistors HS10 10K J

Description
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS1010KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS1010KJ-ND
Chassis Mount Resistors HS1010KJ-ND
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor

10 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS10 10K J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS10 10K J
Chassis Mount Resistors HS10 10K J
RES CHAS MNT 10K OHM 5% 10W

RES CHAS MNT 10K OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS1010KJ-ND HS10 10K J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers