Ohmite Manufacturing Co. Resistor Wirewound, 40Kohm, 13W, 5%; Product Range Ohmite GW13J40K0E

Description
RESISTOR WIREWOUND, 40KOHM, 13W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:13W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:940V RoHS Compliant: Yes
Datasheet
Description
RESISTOR WIREWOUND, 40KOHM, 13W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:13W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:940V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 40Kohm, 13W, 5%; Product Range Ohmite - 14M8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 40Kohm, 13W, 5%; Product Range Ohmite
14M8722
Resistor Wirewound, 40Kohm, 13W, 5%; Product Range Ohmite 14M8722
RESISTOR WIREWOUND, 40KOHM, 13W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:13W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:940V RoHS Compliant: Yes

RESISTOR WIREWOUND, 40KOHM, 13W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:13W; Resistance:40kohm; Resistance Tolerance:± 5%; Voltage Rating:940V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14M8722
Product Name Resistor Wirewound, 40Kohm, 13W, 5%; Product Range Ohmite
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers