Ohmite Manufacturing Co. Resistor Wirewound, 25Kohm, 10W, 5%; Product Range Ohmite GW10J25K0E

Description
RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:25kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes
Datasheet
Description
RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:25kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 25Kohm, 10W, 5%; Product Range Ohmite - 14M8710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 25Kohm, 10W, 5%; Product Range Ohmite
14M8710
Resistor Wirewound, 25Kohm, 10W, 5%; Product Range Ohmite 14M8710
RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:25kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes

RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:25kohm; Resistance Tolerance:± 5%; Voltage Rating:685V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14M8710
Product Name Resistor Wirewound, 25Kohm, 10W, 5%; Product Range Ohmite
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers