The Force Sensing Potentiometer, part number 51AC1048, is designed for applications requiring a load capacity of up to 1 kg. It operates effectively within a temperature range of -20°C to +60°C. The device features a linear resistance characteristic, with typical values of 1.25 kΩ for the FSP01CE variant and 0.76 kΩ for the FSP02CE variant, both with a tolerance of ±15%. The actuation force required to reach a resistance of 10 MΩ is less than 20 grams, making it suitable for sensitive applications. The product exhibits low long-term drift, with less than 2% change in resistance after 48 hours under a 1 kg load. It also demonstrates good repeatability, with a standard deviation of 5% for single part repeatability and ±10% for part-to-part repeatability. The device is RoHS compliant and has been tested for durability, showing a 4% average change in resistance after 10 million actuations at 1 kg force. It is suitable for various environments, having been tested for high and low temperature storage as well as high humidity conditions. This product is ideal for engineers looking for a reliable force sensing solution in their projects.
FORCE SENSING POT, 36MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | 51AC1048 |
| Product Name | Force Sensing Pot, 36Mm, 60Deg C; Load Capacity Ohmite |
| Force Rating | 2.21 lbs (1 kg) |