Ohmite Manufacturing Co. Force Sensing Pot, 13Mm X 50Mm, 60Deg C; Load Capacity Ohmite FSP02CE

Description
FORCE SENSING POT, 13Mm x 50MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes
Datasheet
Description
FORCE SENSING POT, 13Mm x 50MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensing Pot, 13Mm X 50Mm, 60Deg C; Load Capacity Ohmite - 51AC1047 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Pot, 13Mm X 50Mm, 60Deg C; Load Capacity Ohmite
51AC1047
Force Sensing Pot, 13Mm X 50Mm, 60Deg C; Load Capacity Ohmite 51AC1047
FORCE SENSING POT, 13Mm x 50MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes

FORCE SENSING POT, 13Mm x 50MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 51AC1047
Product Name Force Sensing Pot, 13Mm X 50Mm, 60Deg C; Load Capacity Ohmite
Force Rating 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 43 Compression Load Cell - SLC43/050000 - RDP Electrosense
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Compression
Output Analog Voltage
View Details
MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details