Ohmite Manufacturing Co. Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) FCSL110R005DER

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Memory IC 85 MHz Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Memory IC 85 MHz Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Memory IC 85 MHz Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Memory IC 85 MHz
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1352610-AMC1306M05QDWVRQ1 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details
10BIT Digital-to-Analog Converter IC - 701-BU2506FV-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers