Ohmite Manufacturing Co. Heat Sinks EV-T220-64E

Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - EV-T220-64E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
EV-T220-64E-ND
Heat Sinks EV-T220-64E-ND
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 73R4760 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
73R4760
Heat Sink; Thermal Resistance Ohmite 73R4760
HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:63.5mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:63.5mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:63.5mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number EV-T220-64E-ND 73R4760
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 29.93 g (1.06 oz)
Mounting Holes; Socket
Thermal Resistance 10 °C / W 7.4 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2342514 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 88 mm (3.46 inch)
H 25 mm (0.9843 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details