Ohmite Manufacturing Co. Heat Sinks EV-T220-51E

Description
Heat Sink TO-220 Aluminum 5.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 5.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - EV-T220-51E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
EV-T220-51E-ND
Heat Sinks EV-T220-51E-ND
Heat Sink TO-220 Aluminum 5.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 5.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 73R4759 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
73R4759
Heat Sink; Thermal Resistance Ohmite 73R4759
HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number EV-T220-51E-ND 73R4759
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 24.04 g (0.8480 oz)
Mounting Holes; Socket
Thermal Resistance 9.4 °C / W 9 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7500866 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 49 mm (1.93 inch)
H 49 mm (1.93 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers