Ohmite Manufacturing Co. Heat Sinks EA-T220-64E

Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - EA-T220-64E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
EA-T220-64E-ND
Heat Sinks EA-T220-64E-ND
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 82R5634 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
82R5634
Heat Sink; Thermal Resistance Ohmite 82R5634
HEAT SINK; Thermal Resistance:6.2°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:63.5mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.2°C/W; Packages Cooled:TO-220; External Width - Metric:35mm; External Height - Metric:63.5mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number EA-T220-64E-ND 82R5634
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 29.93 g (1.06 oz)
Mounting Holes; Socket
Thermal Resistance 8 °C / W 6.2 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Relay Heatsinks - 9174863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details