Ohmite Manufacturing Co. Heat Sinks DV-T268-101E

Description
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - DV-T268-101E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount

Heat Sink TO-268 (D³Pak) Aluminum 5.0W @ 35°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 67R4339 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
67R4339
Heat Sink; Thermal Resistance Ohmite 67R4339
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-268; External Width - Metric:31mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-268; External Width - Metric:31mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number DV-T268-101E-ND 67R4339
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 4.08 g (0.1440 oz)
Mounting Solderable Feet
Thermal Resistance 6 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033169 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 66 mm (2.6 inch)
H 40 mm (1.57 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details