Ohmite Manufacturing Co. Cold Plate Four-pass Heatsink CP4 Series

Description
The Ohmite CP4 series Liquid Coldplates are designed for Ohmite heatsinkable type resistors, such as TAP600, TAP800, TA1K0, TA2K0, and various SOT-227 resistor packages. The CP4 series also provides maximum heat removal for SCRs, rectifiers, diodes, thyristors, and other high-power semiconductor devices. The CP series is customizable to fit multiple applications. Length and mounting hole patterns can be specified. Each CP4 chillplate offers over 19 sq inches of mounting area for your components. 4 Pass Watercooled Heatsink Copper tubing with aluminum base Designed for popular Ohmite series TAP600,TAP800,andTAP 1K0/2K0 Design flexability; custom lengths and mounting patterns can be specified
Datasheet
Description
The Ohmite CP4 series Liquid Coldplates are designed for Ohmite heatsinkable type resistors, such as TAP600, TAP800, TA1K0, TA2K0, and various SOT-227 resistor packages. The CP4 series also provides maximum heat removal for SCRs, rectifiers, diodes, thyristors, and other high-power semiconductor devices. The CP series is customizable to fit multiple applications. Length and mounting hole patterns can be specified. Each CP4 chillplate offers over 19 sq inches of mounting area for your components. 4 Pass Watercooled Heatsink Copper tubing with aluminum base Designed for popular Ohmite series TAP600,TAP800,andTAP 1K0/2K0 Design flexability; custom lengths and mounting patterns can be specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Plate Four-pass Heatsink - CP4 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Cold Plate Four-pass Heatsink
CP4 Series
Cold Plate Four-pass Heatsink CP4 Series
The Ohmite CP4 series Liquid Coldplates are designed for Ohmite heatsinkable type resistors, such as TAP600, TAP800, TA1K0, TA2K0, and various SOT-227 resistor packages. The CP4 series also provides maximum heat removal for SCRs, rectifiers, diodes, thyristors, and other high-power semiconductor devices. The CP series is customizable to fit multiple applications. Length and mounting hole patterns can be specified. Each CP4 chillplate offers over 19 sq inches of mounting area for your components. 4 Pass Watercooled Heatsink Copper tubing with aluminum base Designed for popular Ohmite series TAP600,TAP800,andTAP 1K0/2K0 Design flexability; custom lengths and mounting patterns can be specified

The Ohmite CP4 series Liquid Coldplates are designed for Ohmite heatsinkable type resistors, such as TAP600, TAP800, TA1K0, TA2K0, and various SOT-227 resistor packages. The CP4 series also provides maximum heat removal for SCRs, rectifiers, diodes, thyristors, and other high-power semiconductor devices. The CP series is customizable to fit multiple applications. Length and mounting hole patterns can be specified. Each CP4 chillplate offers over 19 sq inches of mounting area for your components.

4 Pass Watercooled Heatsink

  • Copper tubing with aluminum base
  • Designed for popular Ohmite series
  • TAP600,TAP800,andTAP1K0/2K0
  • Design flexability; custom lengths and mounting patterns can be specified
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Heat Sinks
Product Number CP4 Series
Product Name Cold Plate Four-pass Heatsink
Device Cold Plate
L 114 mm (4.5 inch)
W 152 mm (6 inch)
H 19.05 mm (0.7500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670938 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details