Ohmite Manufacturing Co. Through Hole Resistors B5J2K2E

Description
5.25W 2200 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 2200 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J2K2E-ND
Through Hole Resistors B5J2K2E-ND
5.25W 2200 OHMS VIT 5%

5.25W 2200 OHMS VIT 5%

Buy Now Datasheet
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Ohmite - 64K3852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Ohmite
64K3852
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Ohmite 64K3852
RESISTOR WIREWOUND, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:B5 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:B5 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
5.25W 2200 Ohms Vit 5% / Box Rohs Compliant Ohmite - 13P2456 - Newark, An Avnet Company
Chicago, IL, United States
5.25W 2200 Ohms Vit 5% / Box Rohs Compliant Ohmite
13P2456
5.25W 2200 Ohms Vit 5% / Box Rohs Compliant Ohmite 13P2456
5.25W 2200 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

5.25W 2200 OHMS VIT 5% / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B5J2K2E-ND 64K3852 13P2456
Product Name Through Hole Resistors Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Ohmite 5.25W 2200 Ohms Vit 5% / Box Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers