Ohmite Manufacturing Co. Through Hole Resistors B5J220E

Description
220 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J220E-ND
Through Hole Resistors B5J220E-ND
220 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,220Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite - 64K3863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,220Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
64K3863
Resistor,wirewound,220Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite 64K3863
Resistor,Wirewound,2 20Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,220Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J220E-ND 64K3863
Product Name Through Hole Resistors Resistor,wirewound,220Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details