Ohmite Manufacturing Co. Through Hole Resistors B5J20RE

Description
5.25W 20 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 20 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J20RE-ND
Through Hole Resistors B5J20RE-ND
5.25W 20 OHMS VIT 5%

5.25W 20 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 5.25W, 5%; Resistance Ohmite - 64K3860 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5.25W, 5%; Resistance Ohmite
64K3860
Wirewound Resistor, 20 Ohm, 5.25W, 5%; Resistance Ohmite 64K3860
WIREWOUND RESISTOR, 20 OHM, 5.25W, 5%; Resistance:20ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5.25W, 5%; Resistance:20ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J20RE-ND 64K3860
Product Name Through Hole Resistors Wirewound Resistor, 20 Ohm, 5.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details