Ohmite Manufacturing Co. Through Hole Resistors B5J1K0E

Description
5.25W 1000 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 1000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J1K0E-ND
Through Hole Resistors B5J1K0E-ND
5.25W 1000 OHMS VIT 5%

5.25W 1000 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 5.25W, 5%; Resistance Ohmite - 64K3816 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5.25W, 5%; Resistance Ohmite
64K3816
Wirewound Resistor, 1Kohm, 5.25W, 5%; Resistance Ohmite 64K3816
WIREWOUND RESISTOR, 1KOHM, 5.25W, 5%; Resistance:1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5.25W, 5%; Resistance:1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J1K0E-ND 64K3816
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 5.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details