Ohmite Manufacturing Co. Through Hole Resistors B5J150E

Description
5.25W 150 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 150 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J150E-ND
Through Hole Resistors B5J150E-ND
5.25W 150 OHMS VIT 5%

5.25W 150 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 5.25W, 5%; Resistance Ohmite - 64K3844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 5.25W, 5%; Resistance Ohmite
64K3844
Wirewound Resistor, 150 Ohm, 5.25W, 5%; Resistance Ohmite 64K3844
WIREWOUND RESISTOR, 150 OHM, 5.25W, 5%; Resistance:150ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 5.25W, 5%; Resistance:150ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J150E-ND 64K3844
Product Name Through Hole Resistors Wirewound Resistor, 150 Ohm, 5.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details