Ohmite Manufacturing Co. Through Hole Resistors B5J10RE

Description
5.25W 10 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 10 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J10RE-ND
Through Hole Resistors B5J10RE-ND
5.25W 10 OHMS VIT 5%

5.25W 10 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 5.25W, 5%; Resistance Ohmite - 64K3831 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5.25W, 5%; Resistance Ohmite
64K3831
Wirewound Resistor, 10 Ohm, 5.25W, 5%; Resistance Ohmite 64K3831
WIREWOUND RESISTOR, 10 OHM, 5.25W, 5%; Resistance:10ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5.25W, 5%; Resistance:10ohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel - 70022631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel
70022631
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel 70022631
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B5J10RE-ND 64K3831 70022631
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 5.25W, 5%; Resistance Ohmite Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details