Ohmite Manufacturing Co. Through Hole Resistors B20KR50E

Description
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20KR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20KR50E-ND
Through Hole Resistors B20KR50E-ND
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 mOhms ±10% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg20 W;Tol 10%;Axial;Vitreous Enamel - 70022630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg20 W;Tol 10%;Axial;Vitreous Enamel
70022630
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg20 W;Tol 10%;Axial;Vitreous Enamel 70022630
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 20W, 10%; Resistance Ohmite - 64K3815 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 20W, 10%; Resistance Ohmite
64K3815
Wirewound Resistor, 0.5 Ohm, 20W, 10%; Resistance Ohmite 64K3815
WIREWOUND RESISTOR, 0.5 OHM, 20W, 10%; Resistance:0.5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 20W, 10%; Resistance:0.5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20KR50E-ND 70022630 64K3815
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg20 W;Tol 10%;Axial;Vitreous Enamel Wirewound Resistor, 0.5 Ohm, 20W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details