Ohmite Manufacturing Co. Through Hole Resistors B20J75RE

Description
20W 75 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 75 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J75RE-ND
Through Hole Resistors B20J75RE-ND
20W 75 OHMS VIT 5%

20W 75 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 75 Ohm, 20W, 5%; Resistance Ohmite - 64K3805 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 20W, 5%; Resistance Ohmite
64K3805
Wirewound Resistor, 75 Ohm, 20W, 5%; Resistance Ohmite 64K3805
WIREWOUND RESISTOR, 75 OHM, 20W, 5%; Resistance:75ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 20W, 5%; Resistance:75ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J75RE-ND 64K3805
Product Name Through Hole Resistors Wirewound Resistor, 75 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details