Ohmite Manufacturing Co. Through Hole Resistors B20J750E

Description
20W 750 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 750 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J750E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J750E-ND
Through Hole Resistors B20J750E-ND
20W 750 OHMS VIT 5%

20W 750 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 750 Ohm, 20W, 5%; Resistance Ohmite - 64K3806 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 20W, 5%; Resistance Ohmite
64K3806
Wirewound Resistor, 750 Ohm, 20W, 5%; Resistance Ohmite 64K3806
WIREWOUND RESISTOR, 750 OHM, 20W, 5%; Resistance:750ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 20W, 5%; Resistance:750ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J750E-ND 64K3806
Product Name Through Hole Resistors Wirewound Resistor, 750 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details