Ohmite Manufacturing Co. Through Hole Resistors B20J650E

Description
20W 650 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 650 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J650E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J650E-ND
Through Hole Resistors B20J650E-ND
20W 650 OHMS VIT 5%

20W 650 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 650 Ohm, 20W, 5%; Resistance Ohmite - 64K3799 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 650 Ohm, 20W, 5%; Resistance Ohmite
64K3799
Wirewound Resistor, 650 Ohm, 20W, 5%; Resistance Ohmite 64K3799
WIREWOUND RESISTOR, 650 OHM, 20W, 5%; Resistance:650ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 650 OHM, 20W, 5%; Resistance:650ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J650E-ND 64K3799
Product Name Through Hole Resistors Wirewound Resistor, 650 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 650 ohms 650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details