Ohmite Manufacturing Co. Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite B20J5R0

Description
WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite - 02F1855 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite
02F1855
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite 02F1855
WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1855
Product Name Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details