Ohmite Manufacturing Co. Through Hole Resistors B20J5K0E

Description
5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J5K0E-ND
Through Hole Resistors B20J5K0E-ND
5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 20W, 5%; Resistance Ohmite - 64K3790 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 20W, 5%; Resistance Ohmite
64K3790
Wirewound Resistor, 5Kohm, 20W, 5%; Resistance Ohmite 64K3790
WIREWOUND RESISTOR, 5KOHM, 20W, 5%; Resistance:5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 20W, 5%; Resistance:5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70023738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70023738
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70023738
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B20J5K0E-ND 64K3790 70023738
Product Name Through Hole Resistors Wirewound Resistor, 5Kohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details