Ohmite Manufacturing Co. Through Hole Resistors B20J400E

Description
20W 400 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 400 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J400E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J400E-ND
Through Hole Resistors B20J400E-ND
20W 400 OHMS VIT 5%

20W 400 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 400 Ohm, 20W, 5%; Resistance Ohmite - 64K3788 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 20W, 5%; Resistance Ohmite
64K3788
Wirewound Resistor, 400 Ohm, 20W, 5%; Resistance Ohmite 64K3788
WIREWOUND RESISTOR, 400 OHM, 20W, 5%; Resistance:400ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 20W, 5%; Resistance:400ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J400E-ND 64K3788
Product Name Through Hole Resistors Wirewound Resistor, 400 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details