Ohmite Manufacturing Co. Through Hole Resistors B20J3K5E

Description
20W 3500 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 3500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J3K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J3K5E-ND
Through Hole Resistors B20J3K5E-ND
20W 3500 OHMS VIT 5%

20W 3500 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 3.5Kohm, 20W, 5%; Resistance Ohmite - 64K3777 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.5Kohm, 20W, 5%; Resistance Ohmite
64K3777
Wirewound Resistor, 3.5Kohm, 20W, 5%; Resistance Ohmite 64K3777
WIREWOUND RESISTOR, 3.5KOHM, 20W, 5%; Resistance:3.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.5KOHM, 20W, 5%; Resistance:3.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J3K5E-ND 64K3777
Product Name Through Hole Resistors Wirewound Resistor, 3.5Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3500 ohms 3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details