Ohmite Manufacturing Co. Through Hole Resistors B20J3K0E

Description
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J3K0E-ND
Through Hole Resistors B20J3K0E-ND
3 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70023747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70023747
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70023747
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 3Kohm, 20W, 5%; Resistance Ohmite - 64K3776 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 20W, 5%; Resistance Ohmite
64K3776
Wirewound Resistor, 3Kohm, 20W, 5%; Resistance Ohmite 64K3776
WIREWOUND RESISTOR, 3KOHM, 20W, 5%; Resistance:3kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 20W, 5%; Resistance:3kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20J3K0E-ND 70023747 64K3776
Product Name Through Hole Resistors Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details