Ohmite Manufacturing Co. Through Hole Resistors B20J300E

Description
300 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J300E-ND
Through Hole Resistors B20J300E-ND
300 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

300 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 20W, 5%; Resistance Ohmite - 64K3780 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 20W, 5%; Resistance Ohmite
64K3780
Wirewound Resistor, 300 Ohm, 20W, 5%; Resistance Ohmite 64K3780
WIREWOUND RESISTOR, 300 OHM, 20W, 5%; Resistance:300ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 20W, 5%; Resistance:300ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel - 70024155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel
70024155
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel 70024155
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B20J300E-ND 64K3780 70024155
Product Name Through Hole Resistors Wirewound Resistor, 300 Ohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details