Ohmite Manufacturing Co. Through Hole Resistors B20J2R0E

Description
2 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J2R0E-ND
Through Hole Resistors B20J2R0E-ND
2 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 20W, 5%; Resistance Ohmite - 64K3770 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 20W, 5%; Resistance Ohmite
64K3770
Wirewound Resistor, 2 Ohm, 20W, 5%; Resistance Ohmite 64K3770
WIREWOUND RESISTOR, 2 OHM, 20W, 5%; Resistance:2ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 20W, 5%; Resistance:2ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70022627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70022627
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70022627
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B20J2R0E-ND 64K3770 70022627
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details