Ohmite Manufacturing Co. OHM Bracket Mount B20J25R

Description
RESISTOR, 25 OHM, 20 WATT, FIXED,
Description
RESISTOR, 25 OHM, 20 WATT, FIXED,

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - B20J25R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B20J25R
OHM Bracket Mount B20J25R
RESISTOR, 25 OHM, 20 WATT, FIXED,

RESISTOR, 25 OHM, 20 WATT, FIXED,

Supplier's Site
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite - 02F1857 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite
02F1857
Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite 02F1857
WIREWOUND RESISTOR, 25 OHM, 20W, 5%; Resistance:25ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 25 OHM, 20W, 5%; Resistance:25ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J25R 02F1857
Product Name OHM Bracket Mount Wirewound Resistor, 25 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details