Ohmite Manufacturing Co. Through Hole Resistors B20J25KE

Description
25 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
25 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J25KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J25KE-ND
Through Hole Resistors B20J25KE-ND
25 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

25 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70022625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70022625
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70022625
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 25Kohm, 20W, 5%; Resistance Ohmite - 64K3773 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 20W, 5%; Resistance Ohmite
64K3773
Wirewound Resistor, 25Kohm, 20W, 5%; Resistance Ohmite 64K3773
WIREWOUND RESISTOR, 25KOHM, 20W, 5%; Resistance:25kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 20W, 5%; Resistance:25kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20J25KE-ND 70022625 64K3773
Product Name Through Hole Resistors Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 25Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers