Ohmite Manufacturing Co. Through Hole Resistors B20J200E

Description
200 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J200E-ND
Through Hole Resistors B20J200E-ND
200 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 20W, 5%; Resistance Ohmite - 64K3772 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 20W, 5%; Resistance Ohmite
64K3772
Wirewound Resistor, 200 Ohm, 20W, 5%; Resistance Ohmite 64K3772
WIREWOUND RESISTOR, 200 OHM, 20W, 5%; Resistance:200ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 20W, 5%; Resistance:200ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J200E-ND 64K3772
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details