Ohmite Manufacturing Co. Through Hole Resistors B20J15KE

Description
15 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J15KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J15KE-ND
Through Hole Resistors B20J15KE-ND
15 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 20 W;Tol 0.05%;Axial;Vitreous Enamel - 70023680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 20 W;Tol 0.05%;Axial;Vitreous Enamel
70023680
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 20 W;Tol 0.05%;Axial;Vitreous Enamel 70023680
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 15Kohm, 20W, 5%; Resistance Ohmite - 64K3764 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 20W, 5%; Resistance Ohmite
64K3764
Wirewound Resistor, 15Kohm, 20W, 5%; Resistance Ohmite 64K3764
WIREWOUND RESISTOR, 15KOHM, 20W, 5%; Resistance:15kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 20W, 5%; Resistance:15kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20J15KE-ND 70023680 64K3764
Product Name Through Hole Resistors Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 20 W;Tol 0.05%;Axial;Vitreous Enamel Wirewound Resistor, 15Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details