Ohmite Manufacturing Co. Through Hole Resistors B20J12K5E

Description
12.5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
12.5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J12K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J12K5E-ND
Through Hole Resistors B20J12K5E-ND
12.5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

12.5 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 12.5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70024156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 12.5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70024156
Resistor;Wirewound;Res 12.5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70024156
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 12.5Kohm, 20W, 5%; Resistance Ohmite - 64K3762 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12.5Kohm, 20W, 5%; Resistance Ohmite
64K3762
Wirewound Resistor, 12.5Kohm, 20W, 5%; Resistance Ohmite 64K3762
WIREWOUND RESISTOR, 12.5KOHM, 20W, 5%; Resistance:12.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 12.5KOHM, 20W, 5%; Resistance:12.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20J12K5E-ND 70024156 64K3762
Product Name Through Hole Resistors Resistor;Wirewound;Res 12.5 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 12.5Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details